Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIMENSIONAL GAGES AND INSTRUMENTS
SAM OUTILLAGE
710-M-25 -- MICROMETERS
SAM Outillage
Micrometers
710-M-25
Description
MICROMETRE 1/100E 0 A 25 MM
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
MICROMETRE 1/100E 0 A 25 MM
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Micrometers
2709989
Micrometers
2709989
MICROMETRE 1/100E 0 A 25 MM
MICROMETRE 1/100E 0 A 25 MM
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Dimensional Gages and Instruments
Product Number
2709989
Product Name
Micrometers
Gage / Instrument Type
Micrometer
Unlock Full Specs
to access all available technical data
Similar Products
Micro-Epsilon Group
Compact laser micrometer with high measuring rate
optoCONTROL ODC 1200-5
Specs
Mounting / Loading Options
Benchtop or Floor; Machine Mounted; Automatic or Inline
Measurement Scale / Units
English; Metric
Gage / Instrument Type
Laser micrometer; Indicator / Comparator; Micrometer
View Details
Hamamatsu Photonics Europe
Thickness measurement system
C11295
Specs
Measurement Scale / Units
Metric
Gaging Technology
Optical
Attribute Measurement Capability
Thickness Gage
View Details
Uni-Trend US
UT343E Coating Thickness Gauge - Professional Grade
UT343E
Specs
Attribute Measurement Capability
Thickness Gage
View Details
Newport MKS
Micrometer, 0.5 in. Travel, Unthreaded, For 9062 Series Stages
9355
Specs
Mounting / Loading Options
9.5 mm Shank
Measurement Scale / Units
Metric
Gage / Instrument Type
Micrometer
View Details