SAM Outillage Wrenches 69-90

Description
CLE A FOURCHE SIMPLE PUISSANTE - 90 MM
Request a Quote
Description
CLE A FOURCHE SIMPLE PUISSANTE - 90 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2828697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2828697
Wrenches 2828697
CLE A FOURCHE SIMPLE PUISSANTE - 90 MM

CLE A FOURCHE SIMPLE PUISSANTE - 90 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2828697
Product Name Wrenches
Wrench Length 29.02 inch (737 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details