SAM Outillage Wrenches 69-80

Description
SAM 69-80 Wrench Set
Request a Quote
Description
SAM 69-80 Wrench Set
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2709984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2709984
Wrenches 2709984
SAM 69-80 Wrench Set

SAM 69-80 Wrench Set

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2709984
Product Name Wrenches
Wrench Length 24.76 inch (629 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details