SAM Outillage Wrenches 68-17

Description
CLE A FOURCHE DE MONTEUR 17 MM
Request a Quote
Description
CLE A FOURCHE DE MONTEUR 17 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2828661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2828661
Wrenches 2828661
CLE A FOURCHE DE MONTEUR 17 MM

CLE A FOURCHE DE MONTEUR 17 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2828661
Product Name Wrenches
Wrench Length 10.83 inch (275 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
Quick Release Socket Wrench - Model 53QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 20 inch (508 mm)
View Details