Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WRENCHES
SAM OUTILLAGE
67-PT4 -- HEX KEYS
SAM Outillage
Hex Keys
67-PT4
Description
CLE MALE 6 PANS A TETE SPHERIQUE POIGNEE
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
CLE MALE 6 PANS A TETE SPHERIQUE POIGNEE
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2215445
Hex Keys
2215445
CLE MALE 6 PANS A TETE SPHERIQUE POIGNEE
CLE MALE 6 PANS A TETE SPHERIQUE POIGNEE
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Wrenches
Product Number
2215445
Product Name
Hex Keys
Type
Key
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
E-Z SMA CABLE WRENCH 8 INCH
HT-8-SMA
View Details
Kuriyama of America, Inc.
SSHW Series 2 in. Size Single Side Hex Wrench|Master File
SSHW200
Specs
Type
Single End
Drive Size
2 inch (50.8 mm)
Wrench Weight
1.52 lbs (0.6893 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH
MD0911MQB015X05
Specs
Type
Key
Drive Size
0.0591 inch (1.5 mm)
View Details
Lowell Corporation
Strap Wrench
Specs
Type
Strap
Wrench Length
17 to 54 inch (432 to 1372 mm)
Wrench Weight
0.1250 to 6.5 lbs (0.0567 to 2.95 kg)
View Details