SAM Outillage Hex Keys 67-A-12

Description
CLE MALE 6 PANS A TETE SPHERIQUE 12 MM
Request a Quote
Description
CLE MALE 6 PANS A TETE SPHERIQUE 12 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2215418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2215418
Hex Keys 2215418
CLE MALE 6 PANS A TETE SPHERIQUE 12 MM

CLE MALE 6 PANS A TETE SPHERIQUE 12 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2215418
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
Socket Wrench - Model 151 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details