SAM Outillage Screwdrivers 67-2,5A

Description
CLE MALE EMMANCHEE BI-MATIERE DROITE 2,5
Request a Quote
Description
CLE MALE EMMANCHEE BI-MATIERE DROITE 2,5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2215397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2215397
Screwdrivers 2215397
CLE MALE EMMANCHEE BI-MATIERE DROITE 2,5

CLE MALE EMMANCHEE BI-MATIERE DROITE 2,5

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2215397
Product Name Screwdrivers
Drive Details 2.5 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2117 - WAGO
Specs
Drive Type Slotted; 8.0 x 1.2
View Details
2 suppliers
Screwdriver - 35-173 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Overall Length 7.38 inch (187 mm)
View Details
Screwdriver - 24237 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.3125 inch (7.94 mm)
Overall Length 10.56 inch (268 mm)
View Details