SAM Outillage Wrenches 638-15

Description
SAM 638-15 Wrench
Request a Quote
Description
SAM 638-15 Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2215359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2215359
Wrenches 2215359
SAM 638-15 Wrench

SAM 638-15 Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2215359
Product Name Wrenches
Wrench Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details
Quick Release Socket Wrench - Model 52QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 15 inch (381 mm)
View Details