SAM Outillage Wrenches 632-24

Description
SAM 632-24 Wrench
Request a Quote
Description
SAM 632-24 Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2215344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2215344
Wrenches 2215344
SAM 632-24 Wrench

SAM 632-24 Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2215344
Product Name Wrenches
Wrench Length 23.03 inch (585 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details