SAM Outillage Wrenches 632-14

Description
CLE STILLSON 14''
Request a Quote
Description
CLE STILLSON 14''
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2215342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2215342
Wrenches 2215342
CLE STILLSON 14''

CLE STILLSON 14''

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2215342
Product Name Wrenches
Wrench Length 13.19 inch (335 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
Socket Wrench - Model 151 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details