SAM Outillage Wrenches 630-18

Description
SAM 630-18 Wrench
Request a Quote
Description
SAM 630-18 Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2215331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2215331
Wrenches 2215331
SAM 630-18 Wrench

SAM 630-18 Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2215331
Product Name Wrenches
Wrench Length 17.72 inch (450 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details