SAM Outillage Wrenches 630-18-AL

Description
CLE SERRE TUBE ALLIAGE LEGER 18''
Request a Quote
Description
CLE SERRE TUBE ALLIAGE LEGER 18''
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2709956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2709956
Wrenches 2709956
CLE SERRE TUBE ALLIAGE LEGER 18''

CLE SERRE TUBE ALLIAGE LEGER 18''

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2709956
Product Name Wrenches
Wrench Length 17.72 inch (450 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details