SAM Outillage Wrenches 630-14-AL

Description
CLE SERRE TUBE ALLIAGE LEGER 14''
Request a Quote
Description
CLE SERRE TUBE ALLIAGE LEGER 14''
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2709955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2709955
Wrenches 2709955
CLE SERRE TUBE ALLIAGE LEGER 14''

CLE SERRE TUBE ALLIAGE LEGER 14''

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2709955
Product Name Wrenches
Wrench Length 13.78 inch (350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Socket Wrench - Model 151 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details