SAM Outillage Hex Keys 63-5

Description
CLE MALE LONGUE COUDEE 5 MM
Request a Quote
Description
CLE MALE LONGUE COUDEE 5 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2215354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2215354
Hex Keys 2215354
CLE MALE LONGUE COUDEE 5 MM

CLE MALE LONGUE COUDEE 5 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2215354
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details