SAM Outillage Hex Keys 63-5/16

Description
SAM 63-5/16 Hex Key
Request a Quote
Description
SAM 63-5/16 Hex Key
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 211307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
211307
Hex Keys 211307
SAM 63-5/16 Hex Key

SAM 63-5/16 Hex Key

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 211307
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
Triple Dual End Distribution Linemans Wrench - 8B4T3 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9 inch (229 mm)
View Details