SAM Outillage Hex Keys 63-32

Description
CLE MALE LONGUE COUDEE 32 MM
Request a Quote
Description
CLE MALE LONGUE COUDEE 32 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 211497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
211497
Hex Keys 211497
CLE MALE LONGUE COUDEE 32 MM

CLE MALE LONGUE COUDEE 32 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 211497
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
Quick Release Socket Wrench - Model 51QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details