SAM Outillage Hex Keys 63-27

Description
CLE MALE LONGUE COUDEE 27 MM
Request a Quote
Description
CLE MALE LONGUE COUDEE 27 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2215347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2215347
Hex Keys 2215347
CLE MALE LONGUE COUDEE 27 MM

CLE MALE LONGUE COUDEE 27 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2215347
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
Triple Square Distribution Linemans Wrench - 88901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details