SAM Outillage Hex Keys 63-2,5

Description
CLE MALE LONGUE COUDEE 2,5 MM
Request a Quote
Description
CLE MALE LONGUE COUDEE 2,5 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2215340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2215340
Hex Keys 2215340
CLE MALE LONGUE COUDEE 2,5 MM

CLE MALE LONGUE COUDEE 2,5 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2215340
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details