SAM Outillage Hex Keys 63-14

Description
CLE MALE LONGUE COUDEE 14 MM
Request a Quote
Description
CLE MALE LONGUE COUDEE 14 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2625967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2625967
Hex Keys 2625967
CLE MALE LONGUE COUDEE 14 MM

CLE MALE LONGUE COUDEE 14 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2625967
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details
Triple Dual End Distribution Linemans Wrench - 23-30109-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9.25 inch (235 mm)
View Details