SAM Outillage Hex Keys 63-12

Description
CLE MALE LONGUE COUDEE 12 MM
Request a Quote
Description
CLE MALE LONGUE COUDEE 12 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2215336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2215336
Hex Keys 2215336
CLE MALE LONGUE COUDEE 12 MM

CLE MALE LONGUE COUDEE 12 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2215336
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details