SAM Outillage Hex Keys 63-1,5

Description
CLE MALE LONGUE COUDEE 1,5 MM
Request a Quote
Description
CLE MALE LONGUE COUDEE 1,5 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2215335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2215335
Hex Keys 2215335
CLE MALE LONGUE COUDEE 1,5 MM

CLE MALE LONGUE COUDEE 1,5 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2215335
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details