SAM Outillage Wrenches 628-14

Description
SAM 628-14 Wrench
Request a Quote
Description
SAM 628-14 Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2213246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2213246
Wrenches 2213246
SAM 628-14 Wrench

SAM 628-14 Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213246
Product Name Wrenches
Wrench Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details