Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PIPE AND TUBE CUTTERS
SAM OUTILLAGE
620-13 -- PIPE CUTTERS
SAM Outillage
Pipe Cutters
620-13
Description
COUPE TUBE INOX 3 A 35 MM
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
COUPE TUBE INOX 3 A 35 MM
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Pipe Cutters
2709946
Pipe Cutters
2709946
COUPE TUBE INOX 3 A 35 MM
COUPE TUBE INOX 3 A 35 MM
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Pipe and Tube Cutters
Product Number
2709946
Product Name
Pipe Cutters
Tubing / Pipe Material
Steel; Stainless Steel
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Pipe cutter
ZR
Specs
Tool Weight
0.7962 lbs (0.3611 kg)
Power
Manual Tools
Form Factor
Handheld
View Details
RS Components, Ltd.
Pipe Cutters
1780347
Specs
Tubing / Pipe Material
Copper; Copper
Tubing / Pipe Diameter
1.65 inch (42 mm)
View Details
Kuriyama of America, Inc.
Pneumatic Foot Pedal
Pneumatic Foot Pedal
View Details
S & G Tool Aid Corp.
Mighty Cutter
14300
View Details