SAM Outillage Hex Keys 62-CT4

Description
CLE MALE EN T ASYMETRIQUE 4 MM
Request a Quote
Description
CLE MALE EN T ASYMETRIQUE 4 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2213256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2213256
Hex Keys 2213256
CLE MALE EN T ASYMETRIQUE 4 MM

CLE MALE EN T ASYMETRIQUE 4 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213256
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
Socket Wrench - Model 51 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 13 inch (330 mm)
View Details