SAM Outillage Hex Keys 62-7

Description
CLE MALE COURTE COUDEE 7 MM
Request a Quote
Description
CLE MALE COURTE COUDEE 7 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2213241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2213241
Hex Keys 2213241
CLE MALE COURTE COUDEE 7 MM

CLE MALE COURTE COUDEE 7 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213241
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Triple Dual End Distribution Linemans Wrench - 23-30109-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9.25 inch (235 mm)
View Details