SAM Outillage Hex Keys 62-6

Description
CLE MALE COURTE COUDEE 6 MM
Request a Quote
Description
CLE MALE COURTE COUDEE 6 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2213240 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2213240
Hex Keys 2213240
CLE MALE COURTE COUDEE 6 MM

CLE MALE COURTE COUDEE 6 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213240
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details