SAM Outillage Hex Keys 62-4

Description
CLE MALE COURTE COUDEE 4 MM
Request a Quote
Description
CLE MALE COURTE COUDEE 4 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2213238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2213238
Hex Keys 2213238
CLE MALE COURTE COUDEE 4 MM

CLE MALE COURTE COUDEE 4 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213238
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
Quick Release Socket Wrench - Model 52QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 15 inch (381 mm)
View Details