SAM Outillage Hex Keys 62-2

Description
CLE MALE COURTE COUDEE 2 MM
Request a Quote
Description
CLE MALE COURTE COUDEE 2 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2213233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2213233
Hex Keys 2213233
CLE MALE COURTE COUDEE 2 MM

CLE MALE COURTE COUDEE 2 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213233
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
Triple Square Distribution Linemans Wrench - 88901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details