SAM Outillage Hex Keys 62-2,5

Description
CLE MALE COURTE COUDEE 2,5 MM
Request a Quote
Description
CLE MALE COURTE COUDEE 2,5 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2213234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2213234
Hex Keys 2213234
CLE MALE COURTE COUDEE 2,5 MM

CLE MALE COURTE COUDEE 2,5 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213234
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details
Articulating Double Socket Wrench - 8E - Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 16 inch (406 mm)
View Details