SAM Outillage Hex Keys 62-17

Description
CLE MALE COURTE COUDEE 17 MM
Request a Quote
Description
CLE MALE COURTE COUDEE 17 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2213231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2213231
Hex Keys 2213231
CLE MALE COURTE COUDEE 17 MM

CLE MALE COURTE COUDEE 17 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213231
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details