SAM Outillage Hex Keys 62-13

Description
CLE MALE COURTE COUDEE 13 MM
Request a Quote
Description
CLE MALE COURTE COUDEE 13 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2213229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2213229
Hex Keys 2213229
CLE MALE COURTE COUDEE 13 MM

CLE MALE COURTE COUDEE 13 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213229
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
SureTork Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 21.25 inch (540 mm)
View Details