SAM Outillage Hex Keys 62-0,9

Description
CLE MALE COURTE COUDEE 0,9 MM
Request a Quote
Description
CLE MALE COURTE COUDEE 0,9 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2213216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2213216
Hex Keys 2213216
CLE MALE COURTE COUDEE 0,9 MM

CLE MALE COURTE COUDEE 0,9 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213216
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
Quick Release Socket Wrench - Model 51QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details