SAM Outillage Hex Keys 60-PT8

Description
CLE MALE POIGNEE EN L 6 PANS 8 MM
Request a Quote
Description
CLE MALE POIGNEE EN L 6 PANS 8 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2213212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2213212
Hex Keys 2213212
CLE MALE POIGNEE EN L 6 PANS 8 MM

CLE MALE POIGNEE EN L 6 PANS 8 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213212
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
SureTork Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 21.25 inch (540 mm)
View Details