SAM Outillage Hex Keys 60-PT3

Description
CLE MALE POIGNEE EN L 6 PANS 3 MM
Request a Quote
Description
CLE MALE POIGNEE EN L 6 PANS 3 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2213208 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2213208
Hex Keys 2213208
CLE MALE POIGNEE EN L 6 PANS 3 MM

CLE MALE POIGNEE EN L 6 PANS 3 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213208
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details
Quick Release Socket Wrench - Model 52QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 15 inch (381 mm)
View Details