SAM Outillage Hex Keys 60-PT2,5

Description
CLE MALE POIGNEE EN L 6 PANS 2,5 MM
Request a Quote
Description
CLE MALE POIGNEE EN L 6 PANS 2,5 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2213207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2213207
Hex Keys 2213207
CLE MALE POIGNEE EN L 6 PANS 2,5 MM

CLE MALE POIGNEE EN L 6 PANS 2,5 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213207
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details