SAM Outillage Pliers 555

Description
PINCE ELECTRONIQUE BEC ROND
Request a Quote
Description
PINCE ELECTRONIQUE BEC ROND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2213190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2213190
Pliers 2213190
PINCE ELECTRONIQUE BEC ROND

PINCE ELECTRONIQUE BEC ROND

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2213190
Product Name Pliers
Length 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
7” Diagonal Plier - DWHT70793 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4 inch (102 mm)
Jaw Length 0.0630 inch (1.6 mm)
View Details
PLIER - 48-22-3420 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; CURVED
View Details