SAM Outillage Wrenches 54-GO8

Description
CLE A MOLETTE GRANDE OUVERTURE 8''
Request a Quote
Description
CLE A MOLETTE GRANDE OUVERTURE 8''
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2666896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2666896
Wrenches 2666896
CLE A MOLETTE GRANDE OUVERTURE 8''

CLE A MOLETTE GRANDE OUVERTURE 8''

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2666896
Product Name Wrenches
Wrench Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Double Shot Plus - 8D - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 12.25 inch (311 mm)
View Details