SAM Outillage Wrenches 54-C8

Description
CLE A MOLETTE 8''
Request a Quote
Description
CLE A MOLETTE 8''
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2213177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2213177
Wrenches 2213177
CLE A MOLETTE 8''

CLE A MOLETTE 8''

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213177
Product Name Wrenches
Wrench Length 8.03 inch (204 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
Double Square Distribution Linemans Wrench - 88901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details