SAM Outillage Wrenches 54-C12

Description
CLE A MOLETTE 12''
Request a Quote
Description
CLE A MOLETTE 12''
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2213172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2213172
Wrenches 2213172
CLE A MOLETTE 12''

CLE A MOLETTE 12''

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213172
Product Name Wrenches
Wrench Length 12.01 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
Socket Wrench - Model 60 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 9.12 inch (232 mm)
Wrench Length 60 inch (1524 mm)
View Details