SAM Outillage Wrenches 53-26-L

Description
CLE MIXTE CONTRE-COUDEE 26 MM
Request a Quote
Description
CLE MIXTE CONTRE-COUDEE 26 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2828581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2828581
Wrenches 2828581
CLE MIXTE CONTRE-COUDEE 26 MM

CLE MIXTE CONTRE-COUDEE 26 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2828581
Product Name Wrenches
Wrench Length 14.17 inch (360 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
Double Square Distribution Linemans Wrench - 87901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details