SAM Outillage Wrenches 53-19-L

Description
CLE MIXTE CONTRE-COUDEE 19 MM
Request a Quote
Description
CLE MIXTE CONTRE-COUDEE 19 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2668286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2668286
Wrenches 2668286
CLE MIXTE CONTRE-COUDEE 19 MM

CLE MIXTE CONTRE-COUDEE 19 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2668286
Product Name Wrenches
Wrench Length 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details
Socket Wrench - Model 152 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15.75 inch (400 mm)
View Details