SAM Outillage Wrenches 51A-13

Description
SAM 51A-13 Wrench Set
Request a Quote
Description
SAM 51A-13 Wrench Set
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2709930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2709930
Wrenches 2709930
SAM 51A-13 Wrench Set

SAM 51A-13 Wrench Set

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2709930
Product Name Wrenches
Wrench Length 6.42 inch (163 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details