SAM Outillage Spanner Sets 50N-J18

Description
CLE MIXTE DE 8 A 30 MM - JEU DE 18
Request a Quote
Description
CLE MIXTE DE 8 A 30 MM - JEU DE 18
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanner Sets - 2828565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanner Sets
2828565
Spanner Sets 2828565
CLE MIXTE DE 8 A 30 MM - JEU DE 18

CLE MIXTE DE 8 A 30 MM - JEU DE 18

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2828565
Product Name Spanner Sets
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
Socket Wrench - Model 51 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 13 inch (330 mm)
View Details