SAM Outillage Spanners 50N-6

Description
SAM 50N-6 Combination Ratchet Spanner
Request a Quote
Description
SAM 50N-6 Combination Ratchet Spanner
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2625962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2625962
Spanners 2625962
SAM 50N-6 Combination Ratchet Spanner

SAM 50N-6 Combination Ratchet Spanner

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2625962
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details