SAM Outillage Spanners 50N-4

Description
CLE MIXTE DE 4 MM
Request a Quote
Description
CLE MIXTE DE 4 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2213124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2213124
Spanners 2213124
CLE MIXTE DE 4 MM

CLE MIXTE DE 4 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213124
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details