SAM Outillage Spanners 50N-28

Description
CLE MIXTE DE 28 MM
Request a Quote
Description
CLE MIXTE DE 28 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2213117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2213117
Spanners 2213117
CLE MIXTE DE 28 MM

CLE MIXTE DE 28 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213117
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details