SAM Outillage Spanners 50N-27

Description
CLE MIXTE DE 27 MM
Request a Quote
Description
CLE MIXTE DE 27 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2213116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2213116
Spanners 2213116
CLE MIXTE DE 27 MM

CLE MIXTE DE 27 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213116
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details