SAM Outillage Spanners 50N-18

Description
CLE MIXTE DE 18 MM
Request a Quote
Description
CLE MIXTE DE 18 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2213108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2213108
Spanners 2213108
CLE MIXTE DE 18 MM

CLE MIXTE DE 18 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213108
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details