SAM Outillage Spanners 50A-22

Description
CLE MIXTE 22 MM
Request a Quote
Description
CLE MIXTE 22 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2215265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2215265
Spanners 2215265
CLE MIXTE 22 MM

CLE MIXTE 22 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2215265
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details