SAM Outillage Spanners 50A-16

Description
CLE MIXTE 16 MM
Request a Quote
Description
CLE MIXTE 16 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2215258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2215258
Spanners 2215258
CLE MIXTE 16 MM

CLE MIXTE 16 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2215258
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details